51V Clamp 1177A (1.177kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
51V Clamp 1177A (1.177kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
TVS DIODE 22VWM 51VC R6
TVS DIODE 22VWM 51VC R6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-BZW50-22BTB-ND | BZW50-22B | 761-BZW50-22B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 22VWM 51VC R6 |
| Configuration | Single | ||
| Package | R-6, Axial | R-6 | R6, Axial |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |
| VC | 51 volts | 51 volts | 51 volts |
| VBR | 24.4 volts | 24.4 volts | 24.4 volts |