Bourns, Inc. TVS - TVS - Diodes - CDSOD323-T12LC CDSOD323-T12LC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028990-CDSOD323-T12 LC Packaging: Reel - TR Type: Zener Applications: HDMI, USB OTG Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 28.6V (Typ) Peak Pulse Current(Ippm): 11A (8/20μs) Power Dissipation - Pd: 250W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028990-CDSOD323-T12 LC Packaging: Reel - TR Type: Zener Applications: HDMI, USB OTG Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 28.6V (Typ) Peak Pulse Current(Ippm): 11A (8/20μs) Power Dissipation - Pd: 250W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDSOD323-T12LC - 1028990-CDSOD323-T12LC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDSOD323-T12LC
1028990-CDSOD323-T12LC
TVS - TVS - Diodes - CDSOD323-T12LC 1028990-CDSOD323-T12LC
Manufacturer: Bourns Inc. Win Source Part Number: 1028990-CDSOD323-T12 LC Packaging: Reel - TR Type: Zener Applications: HDMI, USB OTG Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 28.6V (Typ) Peak Pulse Current(Ippm): 11A (8/20μs) Power Dissipation - Pd: 250W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1028990-CDSOD323-T12LC
Packaging: Reel - TR
Type: Zener
Applications: HDMI, USB OTG
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 1pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 28.6V (Typ)
Peak Pulse Current(Ippm): 11A (8/20μs)
Power Dissipation - Pd: 250W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - CDSOD323-T12LCTR-ND - DigiKey
Thief River Falls, MN, United States
28.6V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

28.6V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - CDSOD323-T12LCDKR-ND - DigiKey
Thief River Falls, MN, United States
28.6V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

28.6V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - CDSOD323-T12LCCT-ND - DigiKey
Thief River Falls, MN, United States
28.6V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

28.6V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Protection Diode - 144-CDSOD323-T12LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CDSOD323-T12LC
TVS Protection Diode 144-CDSOD323-T12LC
TVS DIODE 12VWM 28.6VC SOD323 Product overview: CDSOD323-T12LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T12LC can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 28.6VC SOD323 Product overview: CDSOD323-T12LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T12LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Tvs, 250W, 12V, Bidir, Sod-323; Tvs Polarity Bourns - 79R6082 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 250W, 12V, Bidir, Sod-323; Tvs Polarity Bourns
79R6082
Diode, Tvs, 250W, 12V, Bidir, Sod-323; Tvs Polarity Bourns 79R6082
DIODE, TVS, 250W, 12V, BIDIR, SOD-323; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:12V; Breakdown Voltage Min:13.3V; Breakdown Voltage Max:13.3V; Clamping Voltage Vc Max:28.6V; Peak Pulse Current Ippm:11A RoHS Compliant: Yes

DIODE, TVS, 250W, 12V, BIDIR, SOD-323; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:12V; Breakdown Voltage Min:13.3V; Breakdown Voltage Max:13.3V; Clamping Voltage Vc Max:28.6V; Peak Pulse Current Ippm:11A RoHS Compliant: Yes

Supplier's Site Datasheet
BOURNS CDSOD323-T12LC TVS Diode, CDSOD323 Series, Bidirectional, 12 V, 28.6 V, SOD-323, 2 Pins - 103-CDSOD323-T12LC - Utmel Electronic Limited
Hong Kong, China
BOURNS CDSOD323-T12LC TVS Diode, CDSOD323 Series, Bidirectional, 12 V, 28.6 V, SOD-323, 2 Pins
103-CDSOD323-T12LC
BOURNS CDSOD323-T12LC TVS Diode, CDSOD323 Series, Bidirectional, 12 V, 28.6 V, SOD-323, 2 Pins 103-CDSOD323-T12LC
BOURNS CDSOD323-T12LC TVS Diode, CDSOD323 Series, Bidirectional, 12 V, 28.6 V, SOD-323, 2 Pins

BOURNS CDSOD323-T12LC TVS Diode, CDSOD323 Series, Bidirectional, 12 V, 28.6 V, SOD-323, 2 Pins

Supplier's Site
TVS Diodes CDSOD323-T12LC
TVS DIODE 12VWM 28.6VC SOD323

TVS DIODE 12VWM 28.6VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOD323-T12LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOD323-T12LC
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOD323-T12LC
TVS DIODE 12VWM 28.6VC SOD323

TVS DIODE 12VWM 28.6VC SOD323

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - CDSOD323-T12LC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
CDSOD323-T12LC
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) CDSOD323-T12LC
11A@8/20us 28.6V@Typ 250W 13.3V 12V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

11A@8/20us 28.6V@Typ 250W 13.3V 12V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1028990-CDSOD323-T12LC CDSOD323-T12LCTR-ND 144-CDSOD323-T12LC 79R6082 103-CDSOD323-T12LC CDSOD323-T12LC CDSOD323-T12LC CDSOD323-T12LC
Product Name TVS - TVS - Diodes - CDSOD323-T12LC TVS Diodes TVS Protection Diode Diode, Tvs, 250W, 12V, Bidir, Sod-323; Tvs Polarity Bourns BOURNS CDSOD323-T12LC TVS Diode, CDSOD323 Series, Bidirectional, 12 V, 28.6 V, SOD-323, 2 Pins TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Package SOD-323; SOD-323 SOD-323; SC-76, SOD-323 Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323
VWM 12 volts
IPPM 11 amps 11 amps 11 amps
VC 28.6 volts 28.6 volts 28.6 volts 28.6 volts 28.6 volts 28.6 volts 28.6 volts
VBR 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data