19V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
19V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
19V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
DIO TVS VWM 03V 350W UNIDIR SOD323
DIO TVS VWM 03V 350W UNIDIR SOD323
DIO TVS VWM 03V 350W UNIDIR SOD323
TVS DIODE 3.3VWM 19VC SOD323 Product overview: CDSOD323-T03 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T03 can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, CDSOD323 Series, Unidirectional, 3.3 V, SOD-323, 2, 4 V RoHS Compliant: Yes
TVS DIODE 3.3VWM 19VC SOD323
TVS DIODE 3.3VWM 19VC SOD323
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDSOD323-T03CT-ND | 1742482 | 1742499P | 144-CDSOD323-T03 | 99W2452 | CDSOD323-T03 | CDSOD323-T03 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Protection Diode | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Unidirectional, 3.3 V, Sod-323, 2, 4 V Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; Sod-323 | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |||
| VC | 19 volts | 19 volts | 19 volts | ||||
| VBR | 4 volts | 4 volts | 4 volts |