TVS DIODE 24VWM 47VC 0603 Product overview: CD0603-T24C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD0603-T24C can be used for catalog matching and distributor lookup.
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603
Win Source Part Number: 1350894-CD0603-T24C
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 25V
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: CD0603
Product Status: Obsolete
Voltage - Clamping (Max) @ Ipp: 47V
TVS DIODE 24VWM 47VC 0603
TVS DIODE, BI-DIR, 24V, 0.1W, SMD; Product Range:CD0603-T Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CD0603-T24C | CD0603-T24CTR-ND | 1350894-CD0603-T24C | CD0603-T24C | 92Y4276 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bi-Dir, 24V, 0.1W, Smd; Product Range Bourns |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 | SMD |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VC | 47 volts | 47 volts | 47 volts |