410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6
410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6
180V Unidirectional TVS Diode, 5kW, 410V Clamp, 1.5nF Product overview: BZW50-180RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 180V, 410V, 1.5nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 180V, 410V, 1.5nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW50-180RL can be used for catalog matching and distributor lookup.
TVS DIODE 180VWM 410VC R6
TVS Diodes / ESD Suppressors 5000W 180V Unidirect
TVS DIODE 180VWM 410VC R6
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-BZW50-180RLCT-ND | 144-BZW50-180RL | BZW50-180RL | BZW50-180RL | BZW50-180RL |
| Product Name | TVS Diodes | 180V 410V 1.5nF TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | R-6, Axial | Tape and Reel | R-6, Axial | R6 | R-6 |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | |
| VC | 410 volts | 410 volts | 410 volts | ||
| VBR | 200 volts | 200 volts | 200 volts |