Manufacturer: ON Semiconductor
Win Source Part Number: 1029517-CM1205-08CP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 8
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WLCSP (3.1x1.15)
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5.6V
Max Clamping Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
8V Clamp Ipp Tvs Diode Surface Mount 10-WLCSP (3.1x1.15)
8-Ch TVS Diode Array, 12V Clamping, 47pF, Unidirectional, WLCSP10 Product overview: CM1205-08CP from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 47pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 47pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1205-08CP can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 8VC 10WLCSP
DIODE ARRAY, ESD PROTECTION, 6V, CSP; Clamping Voltage Vc Max:12V; Diode Case Style:CSP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 1029517-CM1205-08CP | CM1205-08CPOSTR-ND | 144-CM1205-08CP | CM1205-08CP | 99R2500 |
| Product Name | TVS - TVS - Diodes - CM1205-08CP | TVS Diodes | 12V 47pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode Array, Esd Protection, 6V, Csp; Clamping Voltage Vc Max Onsemi |
| Package | 10-WLCSP (3.1x1.15) | 10-WFBGA, WLCSP | Tape and Reel | 10-WLCSP (3.1x1.15) | CSP |
| VWM | 3.3 volts | ||||
| VC | 8 volts | 8 volts | 8 volts | ||
| VBR | 5.6 volts | 5.6 volts | 5.6 volts |