Manufacturer: STMicroelectronics
Win Source Part Number: 913962-BZW06-342B
Series: BZW06, TRANSIL™
Features: 706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Family Name: BZW06
Categories: Circuit Protection
Case / Package: DO-15 (DO-204AC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 342V 600W UNIDIR
TVS DIODE 342VWM 706VC DO15
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 913962-BZW06-342B | BZW06-342B-ND | BZW06-342B | BZW06-342B |
| Product Name | TVS - TVS - Diodes - BZW06-342B | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DO-15; DO-15 (DO-204AC) | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial |
| Configuration | Single | |||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 706 volts | 706 volts | 706 volts |