onsemi 7V 1A 0.9pF SOT-23 TVS Protection Diode CM1214A-01SO

Description
Trans Voltage Suppressor Diode, 7V, Bidirectional, TO-236
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 7V, Bidirectional, TO-236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CM1214A-01SO - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 7V, Bidirectional, TO-236

Trans Voltage Suppressor Diode, 7V, Bidirectional, TO-236

Supplier's Site Datasheet
Singapore, Singapore
7V 1A 0.9pF SOT-23 TVS Protection Diode
144-CM1214A-01SO
7V 1A 0.9pF SOT-23 TVS Protection Diode 144-CM1214A-01SO
Bidirectional TVS Diode, 7V, 1A, 0.9pF, SOT-23-3 Product overview: CM1214A-01SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 1A, 0.9pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 1A, 0.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1214A-01SO can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 7V, 1A, 0.9pF, SOT-23-3 Product overview: CM1214A-01SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 1A, 0.9pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 1A, 0.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1214A-01SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CM1214A-01SOOSTR-ND - DigiKey
Thief River Falls, MN, United States
11.3V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

11.3V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1214A-01SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1214A-01SO
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1214A-01SO
TVS DIODE 7VWM 11.3VC SOT23-3

TVS DIODE 7VWM 11.3VC SOT23-3

Supplier's Site
TVS Diodes CM1214A-01SO
TVS DIODE 7VWM 11.3VC SOT23-3

TVS DIODE 7VWM 11.3VC SOT23-3

Supplier's Site Datasheet
Esd Protection Diode, 1-Channel, 11.3V, Sot-23-3; Clamping Voltage Vc Max Onsemi - 85W3228 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 1-Channel, 11.3V, Sot-23-3; Clamping Voltage Vc Max Onsemi
85W3228
Esd Protection Diode, 1-Channel, 11.3V, Sot-23-3; Clamping Voltage Vc Max Onsemi 85W3228
ESD PROTECTION DIODE, 1-CHANNEL, 11.3V, SOT-23-3; Clamping Voltage Vc Max:11.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:7V; Power Dissipation Pd:225mW; Product Range:CM1214 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ESD PROTECTION DIODE, 1-CHANNEL, 11.3V, SOT-23-3; Clamping Voltage Vc Max:11.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:7V; Power Dissipation Pd:225mW; Product Range:CM1214 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Esd Protection Diode, 1-Ch, 11.3V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Onsemi - 99R2510 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 1-Ch, 11.3V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Onsemi
99R2510
Esd Protection Diode, 1-Ch, 11.3V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Onsemi 99R2510
ESD PROTECTION DIODE, 1-CH, 11.3V, SOT-23-3, FULL REEL; Clamping Voltage Vc Max:11.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:7V; Power Dissipation Pd:225mW; Product Range:CM1214 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ESD PROTECTION DIODE, 1-CH, 11.3V, SOT-23-3, FULL REEL; Clamping Voltage Vc Max:11.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:7V; Power Dissipation Pd:225mW; Product Range:CM1214 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number CM1214A-01SO 144-CM1214A-01SO CM1214A-01SOOSTR-ND CM1214A-01SO CM1214A-01SO 85W3228
Product Name 7V 1A 0.9pF SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Esd Protection Diode, 1-Channel, 11.3V, Sot-23-3; Clamping Voltage Vc Max Onsemi
RoHS Compliant RoHS RoHS RoHS
Configuration Single Single
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 0.2250 watts
Unlock Full Specs
to access all available technical data