Manufacturer: STMicroelectronics
Win Source Part Number: 807097-BZW50-39
Packaging: Tape & Box (TB)
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 39V
Voltage - Breakdown (Min): 43.3V
Current - Peak Pulse (10/1000μs): 667A (8/20μs)
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Supplier Device Package: R-6
Manufacturer Package: R6, Axial
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 90V
Capacitance at Frequency: 4800pF at 1MHz
Part Number Series: BZW50
90V Clamp 667A (8/20µs) Ipp Tvs Diode Through Hole R-6
90V Clamp 667A (8/20µs) Ipp Tvs Diode Through Hole R-6
DIODE, TVS, 39V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Unidirectio
TVS DIODE 39VWM 90VC R6
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 807097-BZW50-39 | 497-12481-1-ND | 48P5716 | BZW50-39 |
| Product Name | TVS - TVS - Diodes - BZW50-39 | TVS Diodes | Diode, Tvs, 39V, 5Kw, R6; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | |
| VC | 90 volts | 90 volts | 90 volts | |
| VBR | 43.3 volts | 43.3 volts | 43.3 volts | |
| CT | 4800 pF |