Bourns, Inc. TVS - TVS - Diodes - CDNBS08-SRDA05-4 CDNBS08-SRDA05-4

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028840-CDNBS08-SRDA 05-4 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13.5V Peak Pulse Current(Ippm): 42A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028840-CDNBS08-SRDA 05-4 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13.5V Peak Pulse Current(Ippm): 42A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDNBS08-SRDA05-4 - 1028840-CDNBS08-SRDA05-4 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDNBS08-SRDA05-4
1028840-CDNBS08-SRDA05-4
TVS - TVS - Diodes - CDNBS08-SRDA05-4 1028840-CDNBS08-SRDA05-4
Manufacturer: Bourns Inc. Win Source Part Number: 1028840-CDNBS08-SRDA 05-4 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13.5V Peak Pulse Current(Ippm): 42A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1028840-CDNBS08-SRDA05-4
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 13.5V
Peak Pulse Current(Ippm): 42A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC TVS Protection Diode
144-CDNBS08-SRDA05-4
SOIC TVS Protection Diode 144-CDNBS08-SRDA05-4
TVS DIODE 5VWM 13.5VC 8-SOIC Product overview: CDNBS08-SRDA05-4 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-SRDA05-4 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 13.5VC 8-SOIC Product overview: CDNBS08-SRDA05-4 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-SRDA05-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CDNBS08-SRDA05-4DKR-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - CDNBS08-SRDA05-4CT-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - CDNBS08-SRDA05-4TR-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Tvs Diode, Uni-Dir, 5V, 500W, Nsoic-8; Product Range Bourns - 92Y4274 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Uni-Dir, 5V, 500W, Nsoic-8; Product Range Bourns
92Y4274
Tvs Diode, Uni-Dir, 5V, 500W, Nsoic-8; Product Range Bourns 92Y4274
TVS DIODE, UNI-DIR, 5V, 500W, NSOIC-8; Product Range:CDNBS08-SRDA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.8V; Diode Case Style:NSOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

TVS DIODE, UNI-DIR, 5V, 500W, NSOIC-8; Product Range:CDNBS08-SRDA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.8V; Diode Case Style:NSOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site
TVS DIODE 5VWM 13.5VC 8-SOIC

TVS DIODE 5VWM 13.5VC 8-SOIC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDNBS08-SRDA05-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDNBS08-SRDA05-4
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDNBS08-SRDA05-4
TVS DIODE 5VWM 13.5VC 8-SOIC

TVS DIODE 5VWM 13.5VC 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1028840-CDNBS08-SRDA05-4 144-CDNBS08-SRDA05-4 CDNBS08-SRDA05-4DKR-ND 92Y4274 CDNBS08-SRDA05-4 CDNBS08-SRDA05-4
Product Name TVS - TVS - Diodes - CDNBS08-SRDA05-4 SOIC TVS Protection Diode TVS Diodes Tvs Diode, Uni-Dir, 5V, 500W, Nsoic-8; Product Range Bourns TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 8-SOIC Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" NSOIC 8-SOIC (0.154", 3.90mm Width) 8-SOIC
VWM 5 volts
IPPM 42 amps
VC 13.5 volts 13.5 volts 13.5 volts 13.5 volts
VBR 6 volts 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data