4-Ch Unidirectional TVS Diode, 1.2pF, 6V Breakdown, MSOP Product overview: CM1213A-04MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.2pF, 6V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.2pF, 6V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1213A-04MR can be used for catalog matching and distributor lookup.
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
DIODE, ESD PROTECTION, 3.3V, MSOP; Clamping Voltage Vc Max:10V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1213A Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3.3VWM 10VC 10MSOP
TVS DIODE 3.3VWM 10VC 10MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CM1213A-04MR | CM1213A-04MROSTR-ND | 13AC6090 | CM1213A-04MR | CM1213A-04MR |
| Product Name | 1.2pF 6V MSOP TVS Protection Diode | TVS Diodes | Diode, Esd Protection, 3.3V, Msop; Clamping Voltage Vc Max Onsemi | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | 10-MSOP | |
| Peak Pulse Power | 0.4000 watts | ||||
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |