Silicon Carbide (SiC) Schottky Diode – EliteSiC, 6 A, 650 V, D1, DPAK Silicon Carbide (SiC) Schottky Diode – EliteSiC, 6 A, 650 V, D1, DPAK
DIODE SIL CARBIDE 650V 11A DPAK
DIODE SIL CARBIDE 650V 11A DPAK
Diode Silicon Carbide Schottky 650V 11A (DC) Surface Mount D-PAK (TO-252)
Schottky Diodes & Rectifiers 650V 6A SIC SBD
DIODE SIL CARBIDE 650V 11A DPAK
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | FFSD0665A | 5556-FFSD0665ADKR-ND | FFSD0665A | FFSD0665A |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active |