SiC Diode - 650V, 16A, TO-220-2, 800-TUBE Product overview: FFSP1665A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 16A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSP1665A can be used for catalog matching and distributor lookup.
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 16 A, 650 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 16 A, 650 V, D1, TO-220-2L
Diode Silicon Carbide Schottky 650V 16A (DC) Through Hole TO-220-2
Manufacturer: onsemi
Win Source Part Number: 1325738-FFSP1665A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: No Recovery Time > 500mA (Io)
Standard Package: 800
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 16 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 650 V
Capacitance @ Vr, F: 887pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-220-2
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FFSP1665AOS,2156-FFS
Base Product Number: FFSP1665
RoHS Status: ROHS3 Compliant
DIODE SIL CARB 650V 16A TO220-2
Schottky Diodes & Rectifiers 650V 16A SIC SBD
SIC SCHOTTKY DIODE, 650V, 16A, TO-220-2; Product Range:-; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-FFSP1665A | FFSP1665A | 5556-FFSP1665A-ND | 1325738-FFSP1665A | FFSP1665A | FFSP1665A | 48AC1687 |
| Product Name | 650V 16A TO-220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, 650V, 16A, To-220-2; Product Range Onsemi | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | TO-220; TO-220-2 | TO-220; TO-220-2 | TO-220 | TO-220-2L | TO-220 |