Sanken Electric Co., Ltd. 200V 10A Diode and Rectifier FMM-22S

Description
DIODE ARRAY GP 200V 10A TO220F Product overview: FMM-22S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMM-22S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 10A TO220F Product overview: FMM-22S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMM-22S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 10A Diode and Rectifier - 286-FMM-22S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
286-FMM-22S
200V 10A Diode and Rectifier 286-FMM-22S
DIODE ARRAY GP 200V 10A TO220F Product overview: FMM-22S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMM-22S can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 10A TO220F Product overview: FMM-22S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMM-22S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FMM-22S - 774634-FMM-22S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMM-22S
774634-FMM-22S
Diodes, Rectifiers - Arrays - FMM-22S 774634-FMM-22S
Manufacturer: Sanken Win Source Part Number: 774634-FMM-22S Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: FMM-22S Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 5A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): FMM-22S-T; Introduction Date: October 18, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 774634-FMM-22S
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: FMM-22S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): FMM-22S-T;
Introduction Date: October 18, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - FMM-22S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMM-22S-ND
Diode Arrays FMM-22S-ND
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-2 Full Pack

Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-2 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMM-22S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMM-22S
Discrete Semiconductor Products - Diodes - Rectifiers FMM-22S
DIODE ARRAY GP 200V 10A TO220F

DIODE ARRAY GP 200V 10A TO220F

Supplier's Site
Diode Arrays - FMM-22S - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
FMM-22S
Diode Arrays FMM-22S
DIODE ARRAY GP 200V 10A TO220F

DIODE ARRAY GP 200V 10A TO220F

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays
Product Number 286-FMM-22S 774634-FMM-22S FMM-22S-ND FMM-22S FMM-22S
Product Name 200V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - FMM-22S Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Bulk TO-220; TO-220-2 Full Pack TO-220 TO-220; TO-220-2 Full Pack
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data