Silicon Carbide (SiC) Schottky Diode – EliteSiC, 12 A, 650 V, D1, Power88 Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 12 A, 650 V, D1, Power88
Diode Silicon Carbide Schottky 650V 12.5A (DC) Surface Mount 4-PQFN (8x8)
Diode Silicon Carbide Schottky 650V 12.5A (DC) Surface Mount 4-PQFN (8x8)
Diode Silicon Carbide Schottky 650V 12.5A (DC) Surface Mount 4-PQFN (8x8)
SIC SCHOTTKY DIODE, 650V, 12A, PQFN; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 650V 12.5A 4PQFN
Schottky Diodes & Rectifiers 650V 12A SIC SBD
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | FFSM1265A | 5556-FFSM1265ADKR-ND | 84AC6680 | FFSM1265A | FFSM1265A |
| Product Name | Single Diodes | Sic Schottky Diode, 650V, 12A, Pqfn; Product Range Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Active | Active |