Silicon Carbide (SiC) Schottky Diode – EliteSiC, 12 A, 650 V, D1, D2PAK-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 12 A, 650 V, D1, D2PAK-2L
Diode Silicon Carbide Schottky 650V 14A (DC) Surface Mount D²PAK-3 (TO-263-3)
DIODE SIL CARB 650V 14A D2PAK-3
DIODE SIL CARB 650V 14A D2PAK-3
Schottky Diodes & Rectifiers 650V 12A SIC SBD
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | FFSB1265A | 488-FFSB1265ATR-ND | FFSB1265A | FFSB1265A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Obsolete | Last Shipments |