SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Rectifiers - Single FR106

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1324304-FR106 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tape & Box (TB) Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 5 µA @ 800 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-41 Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FR106TA,FR106TASMC,F R106TASMC-ND,1655-FR 106TB Base Product Number: FR10 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1324304-FR106 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tape & Box (TB) Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 5 µA @ 800 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-41 Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FR106TA,FR106TASMC,F R106TASMC-ND,1655-FR 106TB Base Product Number: FR10 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324304-FR106 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324304-FR106
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324304-FR106
Manufacturer: SMC Diode Solutions Win Source Part Number: 1324304-FR106 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tape & Box (TB) Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 5 µA @ 800 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-41 Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FR106TA,FR106TASMC,F R106TASMC-ND,1655-FR 106TB Base Product Number: FR10 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1324304-FR106
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tape & Box (TB)
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-41
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FR106TA,FR106TASMC,FR106TASMC-ND,1655-FR106TB
Base Product Number: FR10
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - 1655-FR106TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-FR106TB-ND
Single Diodes 1655-FR106TB-ND
Diode Standard 800V 1A Through Hole DO-41

Diode Standard 800V 1A Through Hole DO-41

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 1324304-FR106 1655-FR106TB-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Diode Type Standard
RoHS Compliant RoHS
VF 1.3 volts
VR 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 48 volts
View Details