Silicon Carbide (SiC) Schottky Diode – EliteSiC, 8 A, 650 V, D2, DPAK
Diode Silicon Carbide Schottky 650V 11.6A (DC) Surface Mount D-PAK (TO-252)
Diode Silicon Carbide Schottky 650V 11.6A (DC) Surface Mount D-PAK (TO-252)
Diode Silicon Carbide Schottky 650V 11.6A (DC) Surface Mount D-PAK (TO-252)
Diode Silicon Carbide Schottky 650V 11.6A (DC) Surface Mount D-PAK (TO-252)
DIODE SIL CARB 650V 11.6A DPAK
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | FFSD0865B | 5556-FFSD0865BDKR-ND | FFSD0865B |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active |