DIODE SIL CARB 1200V 32A TO263
DIODE SIL CARB 1200V 32A TO263
Diode Schottky 1200V 32A (DC) Surface Mount D²PAK-3 (TO-263-3)
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 20 A, 1200 V, D1, D2PAK-2L Silicon Carbide (SiC) Schottky Diode - EliteSiC, 20 A, 1200 V, D1, D2PAK-2L
SiC Diode, 1200V, 20A, D2PAK, 800-REEL Product overview: FFSB20120A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSB20120A can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 871741-FFSB20120A
Features: Diode Schottky 1200 V 32A (DC) Surface Mount D²PAK-3 (TO-263-3)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: FFSB20120
Categories: Discrete Semiconductor Products
Case / Package: D²PAK-3 (TO-263-3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 1.2KV 32A D2PAK-3
DIODE SCHOTTKY 1.2KV 32A D2PAK-3
Schottky Diodes & Rectifiers SIC TO263 SBD 20A 1 200V
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 5556-FFSB20120ACT-ND | FFSB20120A | 280-FFSB20120A | 871741-FFSB20120A | FFSB20120A | FFSB20120A | FFSB20120A |
| Product Name | Single Diodes | 1200V 20A Diode and Rectifier | Diodes, Rectifiers - Single - FFSB20120A | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |