Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 1200V Carbide, TO-247AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 1200V Carbide, TO-247AB
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 8A (DC) Through Hole TO-247-3
DIODE ARR SIC 1200V 8A TO247-3
Schottky Diodes & Rectifiers 1200V SiC SBD 15A
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | FFSH15120ADN-F155 | 5556-FFSH15120ADN-F155-ND | FFSH15120ADN-F155 | FFSH15120ADN-F155 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | TO-247; TO-247-DUAL | TO-247; TO-247-3 | TO-247 | TO-247-3 |