Silicon Carbide (SiC) Schottky Diode - EliteSiC, 6A, 650V, D2, D2PAK Automotive Silicon Carbide (SiC) Schottky Diode, 650 V
Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount D²PAK-2 (TO-263-2)
Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount D²PAK-2 (TO-263-2)
Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount D²PAK-2 (TO-263-2)
DIODE SIL CARB 650V 8A D2PAK-2
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | FFSB0665B-F085 | 5556-FFSB0665B-F085CT-ND | FFSB0665B-F085 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active |