Diode Standard 600V 10A Through Hole TO-220F-2L
600V 10A Ultrafast Rectifier Diode TO-220 Product overview: FFPF10UP60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF10UP60STU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204163-FFPF10UP60STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 10A
Reverse Recovery Time (trr): 58ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Rectifier Diode, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon, TO-220AC
RECTIFIER, FAST, 10A, 600V, TO-220F; Repetitive Peak Reverse Voltage:600V; Average Forward Current:10A; Diode Configuration:Single
DIODE GEN PURP 600V 10A TO220F
DIODE GEN PURP 600V 10A TO220F
Rectifiers 10A/600V UltraFast
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | FFPF10UP60STUFS-ND | 280-FFPF10UP60STU | 204163-FFPF10UP60STU | FFPF10UP60STU | 31Y1427 | FFPF10UP60STU | FFPF10UP60STU | FFPF10UP60STU |
| Product Name | Single Diodes | 600V 10A TO-220 Diode and Rectifier | Diodes, Rectifiers - Single - FFPF10UP60STU | Rectifier, Fast, 10A, 600V, To-220F; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | Rail/Tube | TO-220; TO-220-2 Full Pack | TO-220; TO-220-2 Full Pack | TO-220F-2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 10 amps | |||||||
| Diode Type | Standard |