Manufacturer: Sanken
Win Source Part Number: 774638-FMU-14R
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 50μA @ 400V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: FMU-14R
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 2.5A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): FMU-14R-T;
Introduction Date: October 18, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Anode Standard 400V 5A Through Hole TO-220-3 Full Pack
DIODE ARRAY GP 400V 5A TO220F Product overview: FMU-14R from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMU-14R can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 400V 5A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 774638-FMU-14R | FMU-14R-ND | 286-FMU-14R | FMU-14R |
| Product Name | Diodes, Rectifiers - Arrays - FMU-14R | Diode Arrays | 400V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.5 volts | 1.5 volts | ||
| VR | 400 volts | |||
| IR | 0.0500 mA | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |