Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount 4-PQFN (8x8)
Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount 4-PQFN (8x8)
Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount 4-PQFN (8x8)
Silicon Carbide (SiC) Schottky Diode, 650 V, 6 A, Power88 650V 6A SIC SBD
Schottky Diodes & Rectifiers 650V 6A SIC SBD
DIODE SIL CARBIDE 650V 8A 4PQFN
SIC SCHOTTKY DIODE, 650V, 6A, PQFN; Product Range:-; Diode Configuration:Single
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 5556-FFSM0665ADKR-ND | FFSM0665A | FFSM0665A | FFSM0665A | 84AC6679 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 650V, 6A, Pqfn; Product Range Onsemi | |
| Tj | -55 to 175 C (-67 to 347 F) |