onsemi FFSH1065B-F085 Diode
onsemi FFSH1065B-F085 Diode
onsemi FFSH1065B-F085 Diode
Diode Silicon Carbide Schottky 650V 11.5A (DC) Through Hole TO-247-2
DIODE SIL CARB 650V 11.5A TO247
DIODE SIL CARB 650V 11.5A TO247
Schottky Diodes & Rectifiers 650V 10A SIC SBD GEN1.5
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1890178 | 1890410P | 5556-FFSH1065B-F085-ND | FFSH1065B-F085 | FFSH1065B-F085 | FFSH1065B-F085 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||||
| Package | TO-247; To-247 | TO-247; TO-247 | TO-247 | TO-247-2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 to 175 C (-67 to 347 F) |