SiC Diode - 650V, 10A, TO-220-2, 800-TUBE Product overview: FFSP1065A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSP1065A can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-220-2L
Win Source Part Number: 1059064-FFSP1065A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 15A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 650 V
Capacitance @ Vr, F: 575pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220-2L
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-FFSP1065A-488,F
Base Product Number: FFSP1065
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 10 A, 650 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 10 A, 650 V, D1, TO-220-2L
SIC SCHOTTKY DIODE, 650V, 10A, TO-220-2; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 650V 15A TO220-2L
Schottky Diodes & Rectifiers SIC TO220 SBD 10A 650V
DIODE SIL CARB 650V 15A TO220-2L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 280-FFSP1065A | 5556-FFSP1065A-ND | 1059064-FFSP1065A | FFSP1065A | 48AC1685 | FFSP1065A | FFSP1065A | FFSP1065A |
| Product Name | 650V 10A TO-220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Sic Schottky Diode, 650V, 10A, To-220-2; Product Range Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package | TO-220; TO-220-2 | TO-220; TO-220-2 | TO-220 | TO-220 | TO-220-2L | |||
| VF | 1.75 volts | 1.75 volts | 1.75 volts | |||||
| trr | 0.0 ns | 0.0 ns |