Manufacturer: Sanken
Win Source Part Number: 040314-FMU-16S
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2.5A
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3 Full Pack
DIODE ARRAY GP 600V 5A TO220F Product overview: FMU-16S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMU-16S can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 600V 5A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 040314-FMU-16S | FMU-16S-ND | 286-FMU-16S | FMU-16S |
| Product Name | Diodes, Rectifiers - Arrays - FMU-16S | Diode Arrays | 600V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 1.5 volts | 1.5 volts | ||
| VR | 600 volts | |||
| IR | 0.0500 mA |