Diode Silicon Carbide Schottky 650V 13A (DC) Through Hole TO-247-3
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 20 A, 650 V, D1, TO-247-3L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 20 A, 650 V, D1, TO-247-3L
DIODE SIL CARB 650V 13A TO247-3
Schottky Diodes & Rectifiers 650V 20A SIC SBD
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | FFSH2065ADN-F155-ND | FFSH2065ADN-F155 | FFSH2065ADN-F155 | FFSH2065ADN-F155 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) |