DIODES Incorporated 75V 75MA SOT23 Diode and Rectifier FMMD914TA

Description
DIODE GEN PURP 75V 75MA SOT23-3 Product overview: FMMD914TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 75MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 75MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMMD914TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 75V 75MA SOT23-3 Product overview: FMMD914TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 75MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 75MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMMD914TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 75MA SOT23 Diode and Rectifier
280-FMMD914TA
75V 75MA SOT23 Diode and Rectifier 280-FMMD914TA
DIODE GEN PURP 75V 75MA SOT23-3 Product overview: FMMD914TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 75MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 75MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMMD914TA can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 75MA SOT23-3 Product overview: FMMD914TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 75MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 75MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMMD914TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FMMD914TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FMMD914TR-ND
Single Diodes FMMD914TR-ND
Diode Standard 75V 75mA Surface Mount SOT-23-3

Diode Standard 75V 75mA Surface Mount SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Single - FMMD914TA - 109823-FMMD914TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FMMD914TA
109823-FMMD914TA
Diodes, Rectifiers - Single - FMMD914TA 109823-FMMD914TA
Manufacturer: Diodes Incorporated Win Source Part Number: 109823-FMMD914TA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 75mA Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 25nA @ 20V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 109823-FMMD914TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 75mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMMD914TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMMD914TA
Discrete Semiconductor Products - Diodes - Rectifiers FMMD914TA
DIODE GEN PURP 75V 75MA SOT23-3

DIODE GEN PURP 75V 75MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-FMMD914TA FMMD914TR-ND 109823-FMMD914TA FMMD914TA
Product Name 75V 75MA SOT23 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - FMMD914TA Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV60K12F - Micross Components, Inc.
Specs
IFSM 10 amps
IF 800 mA
trr 300 ns
View Details
Bridge Rectifiers - M50100TB1600 - 1210681-M50100TB1600 - Win Source Electronics
Specs
Diode Type Three Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ060B - 30SCLJQ060B - Infineon Technologies AG
Specs
Package C-CCN-3
Life Cycle Stage active and preferred
RoHS Compliant RoHS
View Details