onsemi 1200V 30A Diode and Rectifier FFSH30120A

Description
FFSH30120A - SiC Diode, 1200V, 30A, TO-247-2
Request a Quote
Description
FFSH30120A - SiC Diode, 1200V, 30A, TO-247-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FFSH30120A is a Silicon Carbide (SiC) Schottky diode designed for high-performance applications. It features a maximum continuous rectified forward current of 30 A at a case temperature of 155°C, with a peak repetitive reverse voltage rating of 1200 V. The diode exhibits no reverse recovery current, which enhances its efficiency and allows for faster switching speeds, making it suitable for applications such as switch-mode power supplies (SMPS), solar inverters, and uninterruptible power supplies (UPS). The device is avalanche rated with a single pulse avalanche energy of 361 mJ and has a maximum junction temperature of 175°C. It also supports high surge current capacity, with non-repetitive peak forward surge current ratings of up to 1500 A at 25°C. The thermal resistance from junction to case is rated at 0.3 °C/W, ensuring effective thermal management. The FFSH30120A is packaged in a TO-247-2L case, is Pb-free, halogen-free, and RoHS compliant, making it suitable for environmentally conscious designs. Its characteristics make it a strong candidate for engineers looking for reliable and efficient rectification solutions in demanding applications.

Datasheet Summary
Powered by GS/AI

The FFSH30120A is a Silicon Carbide (SiC) Schottky diode designed for high-performance applications. It features a maximum continuous rectified forward current of 30 A at a case temperature of 155°C, with a peak repetitive reverse voltage rating of 1200 V. The diode exhibits no reverse recovery current, which enhances its efficiency and allows for faster switching speeds, making it suitable for applications such as switch-mode power supplies (SMPS), solar inverters, and uninterruptible power supplies (UPS). The device is avalanche rated with a single pulse avalanche energy of 361 mJ and has a maximum junction temperature of 175°C. It also supports high surge current capacity, with non-repetitive peak forward surge current ratings of up to 1500 A at 25°C. The thermal resistance from junction to case is rated at 0.3 °C/W, ensuring effective thermal management. The FFSH30120A is packaged in a TO-247-2L case, is Pb-free, halogen-free, and RoHS compliant, making it suitable for environmentally conscious designs. Its characteristics make it a strong candidate for engineers looking for reliable and efficient rectification solutions in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
 - FFSH30120A - Rochester Electronics
Newburyport, MA, United States
FFSH30120A - SiC Diode, 1200V, 30A, TO-247-2

FFSH30120A - SiC Diode, 1200V, 30A, TO-247-2

Supplier's Site Datasheet
1200V 30A Diode and Rectifier - 280-FFSH30120A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 30A Diode and Rectifier
280-FFSH30120A
1200V 30A Diode and Rectifier 280-FFSH30120A
SiC Diode, 1200V, 30A, TO-247-2, 450-TUBE Product overview: FFSH30120A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSH30120A can be used for catalog matching and distributor lookup.

SiC Diode, 1200V, 30A, TO-247-2, 450-TUBE Product overview: FFSH30120A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSH30120A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FFSH30120AOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFSH30120AOS-ND
Single Diodes FFSH30120AOS-ND
Diode Silicon Carbide Schottky 1200V 46A (DC) Through Hole TO-247-2

Diode Silicon Carbide Schottky 1200V 46A (DC) Through Hole TO-247-2

Buy Now Datasheet
Diodes, Rectifiers - Single - FFSH30120A - 871744-FFSH30120A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFSH30120A
871744-FFSH30120A
Diodes, Rectifiers - Single - FFSH30120A 871744-FFSH30120A
Manufacturer: ON Semiconductor Win Source Part Number: 871744-FFSH30120A Features: Diode Silicon Carbide Schottky 46A (DC) Through Hole TO-247-2 Speed: No Recovery Time > 500mA (Io) Package: TO-247-2 Package: Tube Mounting: Through Hole Family Name: FFSH30120 Categories: Discrete Semiconductor Products Case / Package: TO-247-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FFSH30120A-ND, FFSH30120AOS

Manufacturer: ON Semiconductor
Win Source Part Number: 871744-FFSH30120A
Features: Diode Silicon Carbide Schottky 46A (DC) Through Hole TO-247-2
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: FFSH30120
Categories: Discrete Semiconductor Products
Case / Package: TO-247-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FFSH30120A-ND, FFSH30120AOS

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1784269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1784269
Schottky Diodes & Rectifiers 1784269
1200V 30A SIC SBD

1200V 30A SIC SBD

Supplier's Site
Schottky Diodes & Rectifiers - 1784616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1784616P
Schottky Diodes & Rectifiers 1784616P
1200V 30A SIC SBD

1200V 30A SIC SBD

Supplier's Site
Schottky Diodes & Rectifiers - 1784616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1784616
Schottky Diodes & Rectifiers 1784616
1200V 30A SIC SBD

1200V 30A SIC SBD

Supplier's Site
Single Diodes - FFSH30120A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FFSH30120A
Single Diodes FFSH30120A
DIODE SIL CARB 1.2KV 46A TO247-2

DIODE SIL CARB 1.2KV 46A TO247-2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FFSH30120A
Schottky Diodes & Rectifiers FFSH30120A
Schottky Diodes & Rectifiers 1200V 30A SIC SBD

Schottky Diodes & Rectifiers 1200V 30A SIC SBD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFSH30120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFSH30120A
Discrete Semiconductor Products - Diodes - Rectifiers FFSH30120A
DIODE SIL CARB 1.2KV 46A TO247-2

DIODE SIL CARB 1.2KV 46A TO247-2

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers
Product Number FFSH30120A 280-FFSH30120A FFSH30120AOS-ND 871744-FFSH30120A 1784269 1784616P FFSH30120A FFSH30120A FFSH30120A
Product Name 1200V 30A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - FFSH30120A Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-2 TO-247; To-247 TO-247; TO-247 TO-247-2LD
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data