onsemi Dual 600V 10A TO-220 Diode and Rectifier FFPF20UP60DNTU

Description
600V 10A Ultrafast Dual Diode, Common Cathode, TO-220 Product overview: FFPF20UP60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 10A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UP60DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 10A Ultrafast Dual Diode, Common Cathode, TO-220 Product overview: FFPF20UP60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 10A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UP60DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 600V 10A TO-220 Diode and Rectifier
286-FFPF20UP60DNTU
Dual 600V 10A TO-220 Diode and Rectifier 286-FFPF20UP60DNTU
600V 10A Ultrafast Dual Diode, Common Cathode, TO-220 Product overview: FFPF20UP60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 10A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UP60DNTU can be used for catalog matching and distributor lookup.

600V 10A Ultrafast Dual Diode, Common Cathode, TO-220 Product overview: FFPF20UP60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 10A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UP60DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FFPF20UP60DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFPF20UP60DNTU-ND
Diode Arrays FFPF20UP60DNTU-ND
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FFPF20UP60DNTU - 015753-FFPF20UP60DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFPF20UP60DNTU
015753-FFPF20UP60DNTU
Diodes, Rectifiers - Arrays - FFPF20UP60DNTU 015753-FFPF20UP60DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015753-FFPF20UP60DNT U Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 10A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015753-FFPF20UP60DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 10A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Rectifier, Fast, 10A, 600V, To-220F; Repetitive Peak Reverse Voltage Onsemi - 31Y1428 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Fast, 10A, 600V, To-220F; Repetitive Peak Reverse Voltage Onsemi
31Y1428
Rectifier, Fast, 10A, 600V, To-220F; Repetitive Peak Reverse Voltage Onsemi 31Y1428
RECTIFIER, FAST, 10A, 600V, TO-220F; Repetitive Peak Reverse Voltage:600V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:2.2V; Reverse Recovery Time:70ns; Forward Surge Current:50A RoHS Compliant: Yes

RECTIFIER, FAST, 10A, 600V, TO-220F; Repetitive Peak Reverse Voltage:600V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:2.2V; Reverse Recovery Time:70ns; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FFPF20UP60DNTU
Rectifiers FFPF20UP60DNTU
Rectifiers 20A 600V

Rectifiers 20A 600V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF20UP60DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF20UP60DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF20UP60DNTU
DIODE ARR AVAL 600V 10A TO220F

DIODE ARR AVAL 600V 10A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 286-FFPF20UP60DNTU FFPF20UP60DNTU-ND 015753-FFPF20UP60DNTU 31Y1428 FFPF20UP60DNTU FFPF20UP60DNTU
Product Name Dual 600V 10A TO-220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - FFPF20UP60DNTU Rectifier, Fast, 10A, 600V, To-220F; Repetitive Peak Reverse Voltage Onsemi Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 Full Pack TO-220; TO-220F TO-220F TO-220
RoHS Compliant RoHS RoHS
IO 10 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data