Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon
DIODE ARRAY GP 200V 15A TO220F Product overview: FFPF15U20DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF15U20DNTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3 Full Pack
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204164-FFPF15U20DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DIODE ARR AVAL 200V 15A TO220F
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | FFPF15U20DNTU | 286-FFPF15U20DNTU | FFPF15U20DNTU-ND | 204164-FFPF15U20DNTU | FFPF15U20DNTU |
| Product Name | 200V 15A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - FFPF15U20DNTU | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220F | TO-220 |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Arrangement | Common Catode |