Sanken Electric Co., Ltd. Diode Arrays FML-24S

Description
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FML-24S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FML-24S-ND
Diode Arrays FML-24S-ND
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
400V 10A Diode and Rectifier
286-FML-24S
400V 10A Diode and Rectifier 286-FML-24S
DIODE ARRAY GP 400V 10A TO220F Product overview: FML-24S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-24S can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 10A TO220F Product overview: FML-24S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-24S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FML-24S - 204234-FML-24S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FML-24S
204234-FML-24S
Diodes, Rectifiers - Arrays - FML-24S 204234-FML-24S
Manufacturer: Sanken Win Source Part Number: 204234-FML-24S Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 400V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 204234-FML-24S
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FML-24S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FML-24S
Discrete Semiconductor Products - Diodes - Rectifiers FML-24S
DIODE ARRAY GP 400V 10A TO220F

DIODE ARRAY GP 400V 10A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number FML-24S-ND 286-FML-24S 204234-FML-24S FML-24S
Product Name Diode Arrays 400V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - FML-24S Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TO-220; TO-220-3 Full Pack Bulk TO-220
Diode Type Standard
Unlock Full Specs
to access all available technical data