Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001156-FFP08S60SNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.4V @ 8A
Reverse Recovery Time (trr): 32ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Diode Standard 600V 8A Through Hole TO-220-2L
8A 600V General Purpose Rectifier Diode, TO-220 Product overview: FFP08S60SNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFP08S60SNTU can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 8A TO220-2L
Rectifiers 8A 600V STEALTH II
DIODE GEN PURP 600V 8A TO220-2L
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 001156-FFP08S60SNTU | FFP08S60SNTU-ND | 280-FFP08S60SNTU | FFP08S60SNTU | FFP08S60SNTU | FFP08S60SNTU |
| Product Name | Diodes, Rectifiers - Single - FFP08S60SNTU | Single Diodes | 8A 600V TO-220 Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 3.4 volts | 3.4 volts | ||||
| VR | 600 volts | 600 volts | ||||
| IR | 0.1000 mA | 0.1000 mA | ||||
| trr | 32 ns |