Win Source Part Number: 1282226-FFSH50120A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 77A (DC)
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1200 V
Capacitance @ Vr, F: 2560pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: FFSH50120A,FFSH50120
Base Product Number: FFSH50120
Diode Silicon Carbide Schottky 1200V 77A (DC) Through Hole TO-247-2
FFSH50120A - SiC Diode, 1200V, 50A, TO-247-2
SiC Diode, 1200V, 50A, TO-247-2, 450-TUBE Product overview: FFSH50120A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSH50120A can be used for catalog matching and distributor lookup.
SIC DIODE, 1.2KV, 50A, TO-247; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers 1200V 10A SIC SBD
DIODE SIL CARB 1.2KV 77A TO247-2
DIODE SIL CARB 1.2KV 77A TO247-2
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1282226-FFSH50120A | 5556-FFSH50120A-ND | FFSH50120A | 280-FFSH50120A | 1784413P | 1784273 | 65AC4732 | FFSH50120A | FFSH50120A | FFSH50120A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 1200V 50A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Sic Diode, 1.2Kv, 50A, To-247; Product Range Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | TO-247; TO-247-2 | TO-247; TO-247 | TO-247; To-247 | TO-247-2 | TO-247 | |||||
| trr | 0.0 ns | 0.0 ns | ||||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Rectifier Configuration / Technology | Schottky |