onsemi Single Diodes FFPF30UP20STTU

Description
Diode Standard 200V 30A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 200V 30A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FFPF30UP20STTU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFPF30UP20STTU-ND
Single Diodes FFPF30UP20STTU-ND
Diode Standard 200V 30A Through Hole TO-220F-2L

Diode Standard 200V 30A Through Hole TO-220F-2L

Buy Now Datasheet
200V 30A Diode and Rectifier - 280-FFPF30UP20STTU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 30A Diode and Rectifier
280-FFPF30UP20STTU
200V 30A Diode and Rectifier 280-FFPF30UP20STTU
DIODE GEN PURP 200V 30A TO220F Product overview: FFPF30UP20STTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF30UP20STTU can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 30A TO220F Product overview: FFPF30UP20STTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF30UP20STTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFPF30UP20STTU - 1174140-FFPF30UP20STTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF30UP20STTU
1174140-FFPF30UP20STTU
Diodes, Rectifiers - Single - FFPF30UP20STTU 1174140-FFPF30UP20STTU
Manufacturer: ON Semiconductor Win Source Part Number: 1174140-FFPF30UP20ST TU Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F-2L Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-2 Full Pack Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.15V at 30A Current - Reverse Leakage at Vr: 100μA at 200V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174140-FFPF30UP20STTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F-2L
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 30A
Current - Reverse Leakage at Vr: 100μA at 200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF30UP20STTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF30UP20STTU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF30UP20STTU
DIODE GEN PURP 200V 30A TO220F

DIODE GEN PURP 200V 30A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Step Recovery Diodes Rectifiers
Product Number FFPF30UP20STTU-ND 280-FFPF30UP20STTU 1174140-FFPF30UP20STTU FFPF30UP20STTU
Product Name Single Diodes 200V 30A Diode and Rectifier Diodes, Rectifiers - Single - FFPF30UP20STTU Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Rail/Tube TO-220
RoHS Compliant RoHS
IO 30 amps
Configuration Single
Unlock Full Specs
to access all available technical data