Manufacturer: Sanken
Win Source Part Number: 872085-FMB-2304
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 15A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 40V 15A TO220F
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 872085-FMB-2304 | FMB-2304-ND | FMB-2304 |
| Product Name | Diodes, Rectifiers - Arrays - FMB-2304 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Through Hole TO-220-3 Full Pack | ||
| Package | TO-220; TO-220F | TO-220; TO-220-3 Full Pack | TO-220 |
| Arrangement | Common Catode | ||
| RoHS Compliant | RoHS |