Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038606-FFPF10UA60ST
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 2.3V @ 10A
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Rectifiers 600V 10A TO220F ULTRAFAST II Product overview: FFPF10UA60ST from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FFPF10UA60ST can be used for catalog matching and distributor lookup.
Diode Standard 600V 10A Through Hole TO-220F-2L
DIODE GEN PURP 600V 10A TO220F
DIODE GEN PURP 600V 10A TO220F
Rectifiers 600V 10A TO220F ULTRAFAST II
DIODE GEN PURP 600V 10A TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1038606-FFPF10UA60ST | 2085-FFPF10UA60ST | FFPF10UA60ST-ND | FFPF10UA60ST | FFPF10UA60ST | FFPF10UA60ST |
| Product Name | Diodes, Rectifiers - Single - FFPF10UA60ST | 600V 10A Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 2.3 volts | 2.3 volts | 2.3 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.1000 mA | 0.1000 mA | ||||
| trr | 120 ns |