Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack
20A, 600V, Ultrafast Dual Diode
Rectifiers 600V20A TO220F GREEN EMC
DIODE ARR AVAL 600V 10A TO220F
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | FFPF20UP60DNTU-G-ND | FFPF20UP60DNTU-G | FFPF20UP60DNTU-G | FFPF20UP60DNTU-G |
| Product Name | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Package | TO-220; TO-220-3 Full Pack | TO-220F | TO-220 |