Sanken Electric Co., Ltd. Diode Arrays FMD-4206S

Description
Diode Array Standard 600V 20A Through Hole TO-3P-3 Full Pack
Request a Quote Datasheet
Description
Diode Array Standard 600V 20A Through Hole TO-3P-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FMD-4206S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMD-4206S-ND
Diode Arrays FMD-4206S-ND
Diode Array Standard 600V 20A Through Hole TO-3P-3 Full Pack

Diode Array Standard 600V 20A Through Hole TO-3P-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
600V 20A Diode and Rectifier
286-FMD-4206S
600V 20A Diode and Rectifier 286-FMD-4206S
DIODE ARRAY GP 600V 20A TO3PF Product overview: FMD-4206S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMD-4206S can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 20A TO3PF Product overview: FMD-4206S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMD-4206S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FMD-4206S - 774627-FMD-4206S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMD-4206S
774627-FMD-4206S
Diodes, Rectifiers - Arrays - FMD-4206S 774627-FMD-4206S
Manufacturer: Sanken Win Source Part Number: 774627-FMD-4206S Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3 Full Pack Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C ~ 150°C Current - Average Rectified (Io) (per Diode): 20A Family Name: FMD-4206S Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PF Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 10A Voltage - DC Reverse (Vr) (Maximum): 600V ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 774627-FMD-4206S
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Current - Average Rectified (Io) (per Diode): 20A
Family Name: FMD-4206S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMD-4206S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMD-4206S
Discrete Semiconductor Products - Diodes - Rectifiers FMD-4206S
DIODE ARRAY GP 600V 20A TO3PF

DIODE ARRAY GP 600V 20A TO3PF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number FMD-4206S-ND 286-FMD-4206S 774627-FMD-4206S FMD-4206S
Product Name Diode Arrays 600V 20A Diode and Rectifier Diodes, Rectifiers - Arrays - FMD-4206S Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TO-3; TO-3P-3 Full Pack Bulk TO-3
Diode Type Standard
Unlock Full Specs
to access all available technical data