Silicon Carbide (SiC) Schottky Diode – EliteSiC, 10 A, 650 V, D2, DPAK Silicon Carbide (SiC) Schottky Diode – EliteSiC, 10 A, 650 V, D2, DPAK
Diode Silicon Carbide Schottky 650V 13.5A (DC) Surface Mount D-PAK (TO-252)
Diode Silicon Carbide Schottky 650V 13.5A (DC) Surface Mount D-PAK (TO-252)
Diode Silicon Carbide Schottky 650V 13.5A (DC) Surface Mount D-PAK (TO-252)
DIODE SIL CARB 650V 13.5A DPAK
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | FFSD1065B | 5556-FFSD1065BCT-ND | FFSD1065B |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active |