Sanken Electric Co., Ltd. Single Diodes FML-G16S

Description
Diode Standard 600V 5A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 600V 5A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FML-G16S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FML-G16S-ND
Single Diodes FML-G16S-ND
Diode Standard 600V 5A Through Hole TO-220F-2L

Diode Standard 600V 5A Through Hole TO-220F-2L

Buy Now Datasheet
Diodes, Rectifiers - Single - FML-G16S - 204238-FML-G16S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FML-G16S
204238-FML-G16S
Diodes, Rectifiers - Single - FML-G16S 204238-FML-G16S
Manufacturer: Sanken Win Source Part Number: 204238-FML-G16S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 204238-FML-G16S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 5A Diode and Rectifier - 280-FML-G16S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 5A Diode and Rectifier
280-FML-G16S
600V 5A Diode and Rectifier 280-FML-G16S
DIODE GEN PURP 600V 5A TO220F-2L Product overview: FML-G16S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FML-G16S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 5A TO220F-2L Product overview: FML-G16S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FML-G16S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FML-G16S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FML-G16S
Discrete Semiconductor Products - Diodes - Rectifiers FML-G16S
DIODE GEN PURP 600V 5A TO220F-2L

DIODE GEN PURP 600V 5A TO220F-2L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number FML-G16S-ND 204238-FML-G16S 280-FML-G16S FML-G16S
Product Name Single Diodes Diodes, Rectifiers - Single - FML-G16S 600V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Standard
VF 1.5 volts 1.5 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
 - BAS3005A-02VE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Package SC-79
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details