Diode Standard 1200V 5A Through Hole TO-220F-2L
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 125894-FFPF05U120STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 3.5V @ 5A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1.2KV 5A TO220F Product overview: FFPF05U120STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF05U120STU can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 5A TO220F
DIODE GEN PURP 1.2KV 5A TO220F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | FFPF05U120STU-ND | 125894-FFPF05U120STU | 280-FFPF05U120STU | 598-FFPF05U120STU | FFPF05U120STU |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FFPF05U120STU | 1.2KV 5A Diode and Rectifier | DIODE GEN PURP 1.2KV 5A TO220F | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 3.5 volts | 3.5 volts | 3.5 volts | ||
| VR | 1200 volts | ||||
| IR | 0.0050 mA |