onsemi Single Diodes FFPF15S60STU

Description
15A, 600V, STEALTH™ II Diode
Request a Quote Datasheet
Description
15A, 600V, STEALTH™ II Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FFPF15S60STU - Rochester Electronics
Newburyport, MA, United States
15A, 600V, STEALTH™ II Diode

15A, 600V, STEALTH™ II Diode

Supplier's Site Datasheet
Single Diodes - FFPF15S60STU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFPF15S60STU-ND
Single Diodes FFPF15S60STU-ND
Diode Standard 600V 15A Through Hole TO-220F-2L

Diode Standard 600V 15A Through Hole TO-220F-2L

Buy Now Datasheet
Diodes, Rectifiers - Single - FFPF15S60STU - 067178-FFPF15S60STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF15S60STU
067178-FFPF15S60STU
Diodes, Rectifiers - Single - FFPF15S60STU 067178-FFPF15S60STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067178-FFPF15S60STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067178-FFPF15S60STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
15A 600V TO-220 Diode and Rectifier - 280-FFPF15S60STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 600V TO-220 Diode and Rectifier
280-FFPF15S60STU
15A 600V TO-220 Diode and Rectifier 280-FFPF15S60STU
15A 600V General Purpose Rectifier Diode, TO-220 Product overview: FFPF15S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF15S60STU can be used for catalog matching and distributor lookup.

15A 600V General Purpose Rectifier Diode, TO-220 Product overview: FFPF15S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF15S60STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Rectifier, 600V, 15A, To-220F; Repetitive Peak Reverse Voltage Onsemi - 88T3384 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 600V, 15A, To-220F; Repetitive Peak Reverse Voltage Onsemi
88T3384
Diode, Rectifier, 600V, 15A, To-220F; Repetitive Peak Reverse Voltage Onsemi 88T3384
DIODE, RECTIFIER, 600V, 15A, TO-220F; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:2.6V; Reverse Recovery Time:35ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

DIODE, RECTIFIER, 600V, 15A, TO-220F; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single; Forward Voltage Max:2.6V; Reverse Recovery Time:35ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF15S60STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF15S60STU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF15S60STU
DIODE GEN PURP 600V 15A TO220F

DIODE GEN PURP 600V 15A TO220F

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FFPF15S60STU
Rectifiers FFPF15S60STU
Rectifiers 15A 600V STEALTH II

Rectifiers 15A 600V STEALTH II

Buy Now Datasheet
DIODE GEN PURP 600V 15A TO220F - 598-FFPF15S60STU - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 15A TO220F
598-FFPF15S60STU
DIODE GEN PURP 600V 15A TO220F 598-FFPF15S60STU
DIODE GEN PURP 600V 15A TO220F

DIODE GEN PURP 600V 15A TO220F

Supplier's Site
Single Diodes - FFPF15S60STU - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FFPF15S60STU
Single Diodes FFPF15S60STU
DIODE GEN PURP 600V 15A TO220F

DIODE GEN PURP 600V 15A TO220F

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes
Product Number FFPF15S60STU FFPF15S60STU-ND 067178-FFPF15S60STU 280-FFPF15S60STU 88T3384 FFPF15S60STU FFPF15S60STU 598-FFPF15S60STU FFPF15S60STU
Product Name Single Diodes Diodes, Rectifiers - Single - FFPF15S60STU 15A 600V TO-220 Diode and Rectifier Diode, Rectifier, 600V, 15A, To-220F; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers DIODE GEN PURP 600V 15A TO220F Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 2.6 volts 2.6 volts 2.6 volts 2.6 volts
VR 600 volts 600 volts 600 volts
IR 0.1000 mA 0.1000 mA 0.1000 mA
Unlock Full Specs
to access all available technical data