Sanken Electric Co., Ltd. Diode Arrays FMX-4202S

Description
DIODE ARRAY GP 200V 20A TO-3PF
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 20A TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FMX-4202S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMX-4202S-ND
Diode Arrays FMX-4202S-ND
DIODE ARRAY GP 200V 20A TO-3PF

DIODE ARRAY GP 200V 20A TO-3PF

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FMX-4202S - 040316-FMX-4202S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMX-4202S
040316-FMX-4202S
Diodes, Rectifiers - Arrays - FMX-4202S 040316-FMX-4202S
Manufacturer: Sanken Win Source Part Number: 040316-FMX-4202S Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 980mV @ 10A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 200μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3PF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 040316-FMX-4202S
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 10A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 200μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3PF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 20A Diode and Rectifier
286-FMX-4202S
200V 20A Diode and Rectifier 286-FMX-4202S
DIODE ARRAY GP 200V 20A TO3PF Product overview: FMX-4202S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-4202S can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 20A TO3PF Product overview: FMX-4202S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-4202S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMX-4202S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMX-4202S
Discrete Semiconductor Products - Diodes - Rectifiers FMX-4202S
DIODE ARRAY GP 200V 20A TO3PF

DIODE ARRAY GP 200V 20A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number FMX-4202S-ND 040316-FMX-4202S 286-FMX-4202S FMX-4202S
Product Name Diode Arrays Diodes, Rectifiers - Arrays - FMX-4202S 200V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package TO-3; TO-3P-3 Full Pack TO-3; TO-3PF Bulk TO-3
Diode Type Standard
Unlock Full Specs
to access all available technical data