Sanken Electric Co., Ltd. Diode Arrays FMG-26S

Description
Diode Array 1 Pair Common Cathode Standard 600V 6A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 6A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FMG-26S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMG-26S-ND
Diode Arrays FMG-26S-ND
Diode Array 1 Pair Common Cathode Standard 600V 6A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 600V 6A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
600V 6A Diode and Rectifier - 286-FMG-26S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 6A Diode and Rectifier
286-FMG-26S
600V 6A Diode and Rectifier 286-FMG-26S
DIODE ARRAY GP 600V 6A TO220F Product overview: FMG-26S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMG-26S can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 6A TO220F Product overview: FMG-26S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMG-26S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FMG-26S - 1039137-FMG-26S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMG-26S
1039137-FMG-26S
Diodes, Rectifiers - Arrays - FMG-26S 1039137-FMG-26S
Manufacturer: Sanken Win Source Part Number: 1039137-FMG-26S Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 3A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 500μA @ 600V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1039137-FMG-26S
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 3A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 500μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMG-26S
Discrete Semiconductor Products - Diodes - Rectifiers FMG-26S
DIODE ARRAY GP 600V 6A TO220F

DIODE ARRAY GP 600V 6A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number FMG-26S-ND 286-FMG-26S 1039137-FMG-26S FMG-26S
Product Name Diode Arrays 600V 6A Diode and Rectifier Diodes, Rectifiers - Arrays - FMG-26S Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TO-220; TO-220-3 Full Pack Bulk TO-220; TO-220F TO-220
Diode Type Standard
Unlock Full Specs
to access all available technical data