DIODE ARRAY GP 200V 6A TO220F Product overview: FFPF06U20DPTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF06U20DPTU can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 2 Element, 6A, 200V V(RRM), Silicon
Diode Array 1 Pair Common Anode Standard 200V 6A Through Hole TO-220-3 Full Pack
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001157-FFPF06U20DPTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 6A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 6μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
DIODE ARR AVAL 200V 6A TO220F
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-FFPF06U20DPTU | FFPF06U20DPTU | FFPF06U20DPTU-ND | 001157-FFPF06U20DPTU | FFPF06U20DPTU |
| Product Name | 200V 6A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - FFPF06U20DPTU | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220F | TO-220 |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | ||
| Arrangement | Common Anode |