Diode Silicon Carbide Schottky 1200V 46A (DC) Through Hole TO-247-2
SiC Diode, 1200V, 30A, TO-247-2, Schottky Diode
DIODE SIL CARB 1.2KV 46A TO247-2
DIODE SIL CARB 1.2KV 46A TO247-2
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 5556-FFSH30120A-F155-ND | FFSH30120A-F155 | FFSH30120A-F155 | FFSH30120A-F155 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Life Cycle Stage | Active | Active | ||
| Package | TO−247−2LD | TO-247 | ||
| VF | 1.75 volts | 1.75 volts |