onsemi Single Diodes FFSP05120A

Description
Diode Silicon Carbide Schottky 1200V Through Hole TO-220-2L
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 1200V Through Hole TO-220-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FFSP05120A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFSP05120A-ND
Single Diodes FFSP05120A-ND
Diode Silicon Carbide Schottky 1200V Through Hole TO-220-2L

Diode Silicon Carbide Schottky 1200V Through Hole TO-220-2L

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFSP05120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFSP05120A
Discrete Semiconductor Products - Diodes - Rectifiers FFSP05120A
DIODE SIL CARBIDE 1.2KV TO220-2L

DIODE SIL CARBIDE 1.2KV TO220-2L

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FFSP05120A
Schottky Diodes & Rectifiers FFSP05120A
Schottky Diodes & Rectifiers 1200V SiC SBD 5A

Schottky Diodes & Rectifiers 1200V SiC SBD 5A

Buy Now Datasheet
Sic Schottky Diode, 1.2Kv, 9.2A, To220-2; Product Range Onsemi - 27AC5739 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 9.2A, To220-2; Product Range Onsemi
27AC5739
Sic Schottky Diode, 1.2Kv, 9.2A, To220-2; Product Range Onsemi 27AC5739
SIC SCHOTTKY DIODE, 1.2KV, 9.2A, TO220-2; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:9.2A; Total Capacitive Charge Qc:37nC; Diode Case Style:TO-220; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 9.2A, TO220-2; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:9.2A; Total Capacitive Charge Qc:37nC; Diode Case Style:TO-220; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number FFSP05120A-ND FFSP05120A FFSP05120A 27AC5739
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Sic Schottky Diode, 1.2Kv, 9.2A, To220-2; Product Range Onsemi
Package TO-220 TO-220-2 TO-220
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
70V 70MA SOT23 Diode and Rectifier - 286-BAS70-06B5003 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
3 suppliers
General-purpose Schottky diode - BAS70W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 100 volts
View Details