onsemi Diode Arrays FFPF30UP20DPTU

Description
Diode Array 1 Pair Common Anode Standard 200V 15A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 200V 15A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FFPF30UP20DPTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFPF30UP20DPTU-ND
Diode Arrays FFPF30UP20DPTU-ND
Diode Array 1 Pair Common Anode Standard 200V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Anode Standard 200V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FFPF30UP20DPTU - 774522-FFPF30UP20DPTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFPF30UP20DPTU
774522-FFPF30UP20DPTU
Diodes, Rectifiers - Arrays - FFPF30UP20DPTU 774522-FFPF30UP20DPTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774522-FFPF30UP20DPT U Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Standard Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: FFPF30UP20DP Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 15A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): FMM-32R-T; SFF2004GAHC0G; 689-2N; ST3020A; Introduction Date: March 16, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774522-FFPF30UP20DPTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: FFPF30UP20DP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): FMM-32R-T; SFF2004GAHC0G; 689-2N; ST3020A;
Introduction Date: March 16, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 15A Diode and Rectifier
286-FFPF30UP20DPTU
200V 15A Diode and Rectifier 286-FFPF30UP20DPTU
DIODE ARRAY GP 200V 15A TO220F Product overview: FFPF30UP20DPTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF30UP20DPTU can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 15A TO220F Product overview: FFPF30UP20DPTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF30UP20DPTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF30UP20DPTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF30UP20DPTU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF30UP20DPTU
DIODE ARR AVAL 200V 15A TO220F

DIODE ARR AVAL 200V 15A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number FFPF30UP20DPTU-ND 774522-FFPF30UP20DPTU 286-FFPF30UP20DPTU FFPF30UP20DPTU
Product Name Diode Arrays Diodes, Rectifiers - Arrays - FFPF30UP20DPTU 200V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diode Arrays - 1PS70SB14/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers